Lenovo IdeaPad 300-17ISK, Intel® Core™ i5, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Lenovo IdeaPad 300-17ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black