Lenovo logo

Lenovo IdeaPad 500S 14 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 940M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42498
Info modified on:
22 Jan 2025, 06:04:43
Short summary description Lenovo IdeaPad 500S 14 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 940M Windows 10 Home Black:

Lenovo IdeaPad 500S 14, Intel® Core™ i5, 2.3 GHz, 14", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad 500S 14 Intel® Core™ i5 i5-6200U Laptop 14" Full HD 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 940M Windows 10 Home Black:

Lenovo IdeaPad 500S 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.