Lenovo logo

Lenovo IdeaPad Miix 300-10IBY Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120873
Info modified on:
10 Aug 2024, 07:19:18
Short summary description Lenovo IdeaPad Miix 300-10IBY Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Black:

Lenovo IdeaPad Miix 300-10IBY, 10.1", 1280 x 800 pixels, 32 GB, 2 GB, 1.33 GHz, Black

Long summary description Lenovo IdeaPad Miix 300-10IBY Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Black:

Lenovo IdeaPad Miix 300-10IBY. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 2.6 lbs (1.18 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.