Lenovo logo

Lenovo Yoga 500 Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83214
Info modified on:
01 Feb 2025, 06:01:06
Short summary description Lenovo Yoga 500 Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red:

Lenovo Yoga 500, Intel® Core™ i3, 2 GHz, 14", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo Yoga 500 Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Red:

Lenovo Yoga 500. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.