Lenovo logo

Lenovo Yoga 500 15 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 8.1 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22433
Info modified on:
23 Jan 2025, 18:40:00
Short summary description Lenovo Yoga 500 15 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 8.1 White:

Lenovo Yoga 500 15, Intel® Core™ i5, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo Yoga 500 15 Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 940M Windows 8.1 White:

Lenovo Yoga 500 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.