Lenovo logo

Lenovo IdeaPad Yoga 500-14IBD Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Spanish White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31586
Info modified on:
02 Jun 2025, 18:18:44
Short summary description Lenovo IdeaPad Yoga 500-14IBD Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Spanish White:

Lenovo IdeaPad Yoga 500-14IBD, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Yoga 500-14IBD Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Wi-Fi 5 (802.11ac) Windows 10 Home Spanish White:

Lenovo IdeaPad Yoga 500-14IBD. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.