Lenovo Essential E31-80, Intel® Core™ i3, 2.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Lenovo Essential E31-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.51 lbs (1.59 kg)