Lenovo Essential E31-80, Intel® Core™ i5, 2.3 GHz, 13.3", 1366 x 768 pixels, 8 GB, 256 GB
Lenovo Essential E31-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.51 lbs (1.59 kg)