Lenovo logo

Lenovo ThinkPad E31-70 Intel® Pentium® 3825U Laptop 13.3" 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9768
Info modified on:
28 Jan 2025, 10:43:14
Short summary description Lenovo ThinkPad E31-70 Intel® Pentium® 3825U Laptop 13.3" 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo ThinkPad E31-70, Intel® Pentium®, 1.9 GHz, 13.3", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo ThinkPad E31-70 Intel® Pentium® 3825U Laptop 13.3" 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo ThinkPad E31-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 3825U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product color: Black. Weight: 3.51 lbs (1.59 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.