Lenovo logo

Lenovo V3000 Intel® Core™ i7 i7-5500U Laptop 14" Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M330 Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135452
Info modified on:
26 Jan 2022, 23:01:38
Short summary description Lenovo V3000 Intel® Core™ i7 i7-5500U Laptop 14" Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M330 Windows 8.1 Black:

Lenovo V3000, Intel® Core™ i7, 2.4 GHz, 14", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo V3000 Intel® Core™ i7 i7-5500U Laptop 14" Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M330 Windows 8.1 Black:

Lenovo V3000. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.