Lenovo logo

Lenovo IdeaPad Flex 2 Pro 15 Intel® Core™ i5 i5-5200U Laptop 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20786
Info modified on:
23 Jan 2025, 18:12:36
Short summary description Lenovo IdeaPad Flex 2 Pro 15 Intel® Core™ i5 i5-5200U Laptop 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 White:

Lenovo IdeaPad Flex 2 Pro 15, Intel® Core™ i5, 2.2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad Flex 2 Pro 15 Intel® Core™ i5 i5-5200U Laptop 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 White:

Lenovo IdeaPad Flex 2 Pro 15. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.