Lenovo logo

Lenovo IdeaPad Z51-70 Intel® Core™ i7 i7-5500U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R9 M375 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10672
Info modified on:
23 Jan 2025, 19:13:31
Short summary description Lenovo IdeaPad Z51-70 Intel® Core™ i7 i7-5500U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R9 M375 Windows 10 Home Black:

Lenovo IdeaPad Z51-70, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Lenovo IdeaPad Z51-70 Intel® Core™ i7 i7-5500U Laptop 15.6" Full HD 16 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R9 M375 Windows 10 Home Black:

Lenovo IdeaPad Z51-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.