Lenovo logo

Lenovo Z51-70 Intel® Core™ i3 i3-5005U Laptop 15.6" Full HD DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M360 Windows 8.1 White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40370
Info modified on:
27 Jan 2025, 08:55:39
Short summary description Lenovo Z51-70 Intel® Core™ i3 i3-5005U Laptop 15.6" Full HD DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M360 Windows 8.1 White:

Lenovo Z51-70, Intel® Core™ i3, 2 GHz, 15.6", 1920 x 1080 pixels, 1 TB, Windows 8.1

Long summary description Lenovo Z51-70 Intel® Core™ i3 i3-5005U Laptop 15.6" Full HD DDR3L-SDRAM 1 TB Hybrid-HDD AMD Radeon R7 M360 Windows 8.1 White:

Lenovo Z51-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.