Lenovo logo

Lenovo IdeaPad Z41-70 Intel® Core™ i7 i7-5500U Laptop 14" Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 8.1 Silver, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62891
Info modified on:
23 Jan 2025, 18:58:20
Short summary description Lenovo IdeaPad Z41-70 Intel® Core™ i7 i7-5500U Laptop 14" Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 8.1 Silver, White:

Lenovo IdeaPad Z41-70, Intel® Core™ i7, 2.4 GHz, 14", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z41-70 Intel® Core™ i7 i7-5500U Laptop 14" Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M360 Windows 8.1 Silver, White:

Lenovo IdeaPad Z41-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.