Lenovo IdeaPad Yoga 3 14, Intel® Core™ i7, 2.4 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo IdeaPad Yoga 3 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black