Lenovo logo

Lenovo Essential E50-80 Intel® Core™ i7 i7-5500U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18068
Info modified on:
27 Jan 2025, 08:36:16
Short summary description Lenovo Essential E50-80 Intel® Core™ i7 i7-5500U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo Essential E50-80, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Lenovo Essential E50-80 Intel® Core™ i7 i7-5500U Laptop 15.6" 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

Lenovo Essential E50-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.