Lenovo logo

Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y70 Laptop 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13486
Info modified on:
26 Jun 2024, 10:49:03
Short summary description Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y70 Laptop 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 8.1 Silver:

Lenovo IdeaPad Yoga 3 Pro, Intel® Core™ M, 1.1 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Yoga 3 Pro Intel® Core™ M M-5Y70 Laptop 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 8.1 Silver:

Lenovo IdeaPad Yoga 3 Pro. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ M, Processor model: M-5Y70, Processor frequency: 1.1 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.