Lenovo logo

Lenovo IdeaPad G50-30 Intel® Pentium® N3540 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18661
Info modified on:
26 Jun 2024, 06:20:49
Short summary description Lenovo IdeaPad G50-30 Intel® Pentium® N3540 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD FreeDOS Black:

Lenovo IdeaPad G50-30, Intel® Pentium®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G50-30 Intel® Pentium® N3540 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD FreeDOS Black:

Lenovo IdeaPad G50-30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.