Lenovo Essential G50 30, Intel® Pentium®, 2.16 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
Lenovo Essential G50 30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2.16 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black. Weight: 5.2 lbs (2.36 kg)