Lenovo IdeaPad G40-30, Intel® Celeron®, 2.16 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
Lenovo IdeaPad G40-30. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black. Weight: 4.63 lbs (2.1 kg)