Lenovo logo

Lenovo IdeaPad G70-80 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 920M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13001
Info modified on:
28 Jan 2025, 10:36:21
Short summary description Lenovo IdeaPad G70-80 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

Lenovo IdeaPad G70-80, Intel® Core™ i5, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad G70-80 Intel® Core™ i5 i5-5200U Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 920M Windows 10 Home Black:

Lenovo IdeaPad G70-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.