Lenovo logo

Lenovo G50-80 Intel® Core™ i5 i5-5200U Laptop 15.6" HD 4 GB DDR3L-SDRAM Wi-Fi 4 (802.11n) Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13771
Info modified on:
29 Jan 2025, 19:17:47
Short summary description Lenovo G50-80 Intel® Core™ i5 i5-5200U Laptop 15.6" HD 4 GB DDR3L-SDRAM Wi-Fi 4 (802.11n) Red:

Lenovo G50-80, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, Red

Long summary description Lenovo G50-80 Intel® Core™ i5 i5-5200U Laptop 15.6" HD 4 GB DDR3L-SDRAM Wi-Fi 4 (802.11n) Red:

Lenovo G50-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Product color: Red. Weight: 5.51 lbs (2.5 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.