Lenovo logo

Lenovo IdeaPad G40-80 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15185
Info modified on:
27 Jan 2025, 09:01:02
Short summary description Lenovo IdeaPad G40-80 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Black:

Lenovo IdeaPad G40-80, Intel® Core™ i5, 2.2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad G40-80 Intel® Core™ i5 i5-5200U Laptop 14" HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 Black:

Lenovo IdeaPad G40-80. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 5500. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.