Lenovo logo

Lenovo IdeaPad G50-45 AMD A4 A4-6210 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M330 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37665
Info modified on:
22 Jan 2025, 05:42:02
Short summary description Lenovo IdeaPad G50-45 AMD A4 A4-6210 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M330 Windows 10 Home Black:

Lenovo IdeaPad G50-45, AMD A4, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G50-45 AMD A4 A4-6210 Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M330 Windows 10 Home Black:

Lenovo IdeaPad G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.