Lenovo logo

Lenovo G50-45 AMD A6 A6-6310 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132268
Info modified on:
23 Jan 2025, 19:13:57
Short summary description Lenovo G50-45 AMD A6 A6-6310 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black:

Lenovo G50-45, AMD A6, 1.8 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo G50-45 AMD A6 A6-6310 Laptop 15.6" HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black:

Lenovo G50-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.