Lenovo logo

Lenovo G40-45 AMD A6 A6-6310 Laptop 14" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51498
Info modified on:
22 Jan 2025, 06:14:16
Short summary description Lenovo G40-45 AMD A6 A6-6310 Laptop 14" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo G40-45, AMD A6, 1.8 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo G40-45 AMD A6 A6-6310 Laptop 14" HD 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

Lenovo G40-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.