Lenovo G40-45, AMD E, 1.35 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
Lenovo G40-45. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-6010, Processor frequency: 1.35 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Product color: Black. Weight: 4.63 lbs (2.1 kg)