Lenovo logo

Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63471
Info modified on:
22 Jan 2025, 05:29:07
Short summary description Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Lenovo IdeaPad Y70-70, Intel® Core™ i7, 2.5 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Lenovo IdeaPad Y70-70 Intel® Core™ i7 i7-4710HQ Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Lenovo IdeaPad Y70-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.