Lenovo logo

Lenovo IdeaPad Yoga 11s Intel® Core™ i7 i7-3689Y Laptop 11.6" Touchscreen 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14742
Info modified on:
29 Jan 2025, 18:52:42
Short summary description Lenovo IdeaPad Yoga 11s Intel® Core™ i7 i7-3689Y Laptop 11.6" Touchscreen 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Gray:

Lenovo IdeaPad Yoga 11s, Intel® Core™ i7, 1.5 GHz, 11.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Lenovo IdeaPad Yoga 11s Intel® Core™ i7 i7-3689Y Laptop 11.6" Touchscreen 8 GB DDR3-SDRAM 128 GB SSD Windows 8 Gray:

Lenovo IdeaPad Yoga 11s. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-3689Y, Processor frequency: 1.5 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.