Lenovo logo

Lenovo IdeaPad S400 Touch Intel® Celeron® 1007U Laptop 14" Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Brown, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93615
Info modified on:
22 Jan 2025, 06:09:51
Short summary description Lenovo IdeaPad S400 Touch Intel® Celeron® 1007U Laptop 14" Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Brown, Silver:

Lenovo IdeaPad S400 Touch, Intel® Celeron®, 1.5 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad S400 Touch Intel® Celeron® 1007U Laptop 14" Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Brown, Silver:

Lenovo IdeaPad S400 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Brown, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.