Lenovo logo

Lenovo ThinkSystem SR650 V2 server Rack (2U) Intel® Xeon® Gold 6326 2.9 GHz 32 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38780
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Lenovo ThinkSystem SR650 V2 server Rack (2U) Intel® Xeon® Gold 6326 2.9 GHz 32 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR650 V2, 2.9 GHz, 6326, 32 GB, DDR4-SDRAM, 750 W, Rack (2U)

Long summary description Lenovo ThinkSystem SR650 V2 server Rack (2U) Intel® Xeon® Gold 6326 2.9 GHz 32 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR650 V2. Processor family: Intel® Xeon® Gold, Processor frequency: 2.9 GHz, Processor model: 6326. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.