Lenovo logo

Lenovo ThinkSystem DE4000H disk array 0 TB Rack (2U) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3212
Info modified on:
21 Feb 2025, 09:09:54
Short summary description Lenovo ThinkSystem DE4000H disk array 0 TB Rack (2U) Black:

Lenovo ThinkSystem DE4000H, 0 TB, 54.2 lbs (24.6 kg), Rack (2U), Black

Long summary description Lenovo ThinkSystem DE4000H disk array 0 TB Rack (2U) Black:

Lenovo ThinkSystem DE4000H. Total installed storage capacity: 0 TB. Chassis type: Rack (2U), Device class: Large Enterprise Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 17.7" (449 mm), Depth: 21.8" (553 mm), Height: 3.35" (85 mm), Weight: 54.2 lbs (24.6 kg). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.