Lenovo logo

Lenovo ThinkSystem DE2000H disk array 0 TB Rack (2U) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92884
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo ThinkSystem DE2000H disk array 0 TB Rack (2U) Black:

Lenovo ThinkSystem DE2000H, 0 TB, 63.5 lbs (28.8 kg), Rack (2U), Black

Long summary description Lenovo ThinkSystem DE2000H disk array 0 TB Rack (2U) Black:

Lenovo ThinkSystem DE2000H. Total installed storage capacity: 0 TB. Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS. Width: 17.6" (447 mm), Depth: 19" (483 mm), Height: 3.35" (85 mm), Weight: 63.5 lbs (28.8 kg). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.