Lenovo logo

Lenovo ThinkSystem SR950 server 35.4 TB Rack (4U) Intel® Xeon® Platinum 8176M 2.1 GHz 6.14 TB DDR4-SDRAM 1600 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12831
Info modified on:
14 Mar 2024, 17:45:27
Short summary description Lenovo ThinkSystem SR950 server 35.4 TB Rack (4U) Intel® Xeon® Platinum 8176M 2.1 GHz 6.14 TB DDR4-SDRAM 1600 W:

Lenovo ThinkSystem SR950, 2.1 GHz, 8176M, 6.14 TB, DDR4-SDRAM, 35.4 TB, Rack (4U)

Long summary description Lenovo ThinkSystem SR950 server 35.4 TB Rack (4U) Intel® Xeon® Platinum 8176M 2.1 GHz 6.14 TB DDR4-SDRAM 1600 W:

Lenovo ThinkSystem SR950. Processor family: Intel® Xeon® Platinum, Processor frequency: 2.1 GHz, Processor model: 8176M. Internal memory: 6.14 TB, Internal memory type: DDR4-SDRAM. Total storage capacity: 35.4 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Power supply: 1600 W. Chassis type: Rack (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.