Lenovo logo

Lenovo ThinkSystem SR550 server 0 GB Rack (2U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69513
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Lenovo ThinkSystem SR550 server 0 GB Rack (2U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR550, 2.2 GHz, 4114, 16 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description Lenovo ThinkSystem SR550 server 0 GB Rack (2U) Intel® Xeon® 4114 2.2 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkSystem SR550. Processor family: Intel® Xeon®, Processor frequency: 2.2 GHz, Processor model: 4114. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.