Lenovo logo

Lenovo ThinkSystem SR650 V4 server Rack (2U) Intel Xeon 6 3 GHz 256 GB DDR5-SDRAM 1300 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
461
Info modified on:
27 Jul 2025, 13:49:20
Short summary description Lenovo ThinkSystem SR650 V4 server Rack (2U) Intel Xeon 6 3 GHz 256 GB DDR5-SDRAM 1300 W:

Lenovo ThinkSystem SR650 V4, 3 GHz, 256 GB, DDR5-SDRAM, 1300 W, Rack (2U)

Long summary description Lenovo ThinkSystem SR650 V4 server Rack (2U) Intel Xeon 6 3 GHz 256 GB DDR5-SDRAM 1300 W:

Lenovo ThinkSystem SR650 V4. Processor family: Intel Xeon 6, Processor frequency: 3 GHz. Internal memory: 256 GB, Internal memory type: DDR5-SDRAM. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1300 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.