Lenovo IdeaCentre K330, 3.4 GHz, Intel® Core™ i7, 12 GB, 1.5 TB, DVD Super Multi DL, Windows 7 Home Premium
Lenovo IdeaCentre K330. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1.5 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Tower. Product type: PC