Lenovo logo

Lenovo ThinkCentre M58p Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 160 GB Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54227
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58p Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 160 GB Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58p, 3 GHz, Intel® Core™2 Duo, 4 GB, 160 GB, DVD-RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M58p Intel® Core™2 Duo E8400 4 GB DDR3-SDRAM 160 GB Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58p. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 16.5 lbs (7.5 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.