Lenovo logo

Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 14.1" 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500HD Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81678
Info modified on:
22 Jan 2025, 06:18:34
Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 14.1" 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2.4 GHz, 14.1", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8600 14.1" 2 GB DDR3-SDRAM 160 GB Intel® GMA X4500HD Windows XP Professional:

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows XP Professional. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.