Lenovo logo

Lenovo IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE optical disc drive Internal

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36468
Info modified on:
04 Apr 2019, 04:59:14
Short summary description Lenovo IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE optical disc drive Internal:

Lenovo IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE, 2 MB, 16x, 4x, 24x, 10 - 80%, 5 - 50 °C

Long summary description Lenovo IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE optical disc drive Internal:

Lenovo IBM THINKPAD MULTI-BURNER ULTRABAY SLIM DRIVE. Drive device, buffer size: 2 MB. CD write speed: 16x, CD rewrite speed: 4x. CD read speed: 24x. Weight: 7.41 oz (210 g). Dimensions (WxDxH): 5.04 x 5.08 x 0.374" (128 x 129 x 9.5 mm), Compatible operating systems: Microsoft Windows 2000/Windows XP, Total storage capacity: 4.7 GB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.