Lenovo logo

Lenovo ThinkCentre M58e Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66643
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58e Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58e, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre M58e Intel® Core™2 Duo E8400 2 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows Vista Business SFF PC Black:

Lenovo ThinkCentre M58e. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Chassis type: SFF. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.