Lenovo logo

Lenovo ThinkCentre M58e Intel® Pentium® E5300 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows XP Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54605
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M58e Intel® Pentium® E5300 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M58e, 2.6 GHz, Intel® Pentium®, 1 GB, 160 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M58e Intel® Pentium® E5300 1 GB DDR2-SDRAM 160 GB Intel® GMA X4500 Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M58e. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows XP Professional. Power supply: 280 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.