Lenovo logo

Lenovo ThinkCentre M58p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88301
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo ThinkCentre M58p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M58p, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M58p Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M58p. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: SFF. Product type: PC. Weight: 16.5 lbs (7.5 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.