Lenovo logo

Lenovo ThinkServer TS460 server 0 GB Tower (4U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20885
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer TS460 server 0 GB Tower (4U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 450 W:

Lenovo ThinkServer TS460, 3.5 GHz, E3-1230V6, 8 GB, DDR4-SDRAM, 0 GB, Tower (4U)

Long summary description Lenovo ThinkServer TS460 server 0 GB Tower (4U) Intel® Xeon® E3 v6 E3-1230V6 3.5 GHz 8 GB DDR4-SDRAM 450 W:

Lenovo ThinkServer TS460. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.5 GHz, Processor model: E3-1230V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.