Lenovo logo

Lenovo ThinkServer RD450 server 2 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10683
Info modified on:
14 Mar 2024, 17:45:55
Short summary description Lenovo ThinkServer RD450 server 2 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 450 W:

Lenovo ThinkServer RD450, 1.7 GHz, E5-2603V4, 8 GB, DDR4-SDRAM, 2 TB, Rack (2U)

Long summary description Lenovo ThinkServer RD450 server 2 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 8 GB DDR4-SDRAM 450 W:

Lenovo ThinkServer RD450. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor model: E5-2603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.