Lenovo logo

Lenovo ThinkServer RD350 server Rack (1U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12541
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkServer RD350 server Rack (1U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkServer RD350, 1.6 GHz, E5-2603V3, 16 GB, DDR4-SDRAM, 750 W, Rack (1U)

Long summary description Lenovo ThinkServer RD350 server Rack (1U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 16 GB DDR4-SDRAM 750 W:

Lenovo ThinkServer RD350. Processor family: Intel Xeon E5 v3, Processor frequency: 1.6 GHz, Processor model: E5-2603V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.