Lenovo logo

Lenovo EMC px12-400R Storage server Rack (2U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD EMC LifeLine Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80013
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo EMC px12-400R Storage server Rack (2U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD EMC LifeLine Black:

Lenovo EMC px12-400R, Storage server, Rack (2U), Intel® Core™ i3, i3-3220, 4 GB, DDR3

Long summary description Lenovo EMC px12-400R Storage server Rack (2U) Intel® Core™ i3 i3-3220 4 GB DDR3 48 TB HDD EMC LifeLine Black:

Lenovo EMC px12-400R. Type: Storage server. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Core™ i3, Processor model: i3-3220, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 48 TB, Installed storage drive type: HDD. Operating system installed: EMC LifeLine

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.