Lenovo logo

Lenovo EMC PX2-300D NAS Desktop Intel Atom® D525 2 GB DDR3 4 TB HDD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23896
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo EMC PX2-300D NAS Desktop Intel Atom® D525 2 GB DDR3 4 TB HDD Black:

Lenovo EMC PX2-300D, NAS, Desktop, Intel Atom®, D525, 2 GB, DDR3

Long summary description Lenovo EMC PX2-300D NAS Desktop Intel Atom® D525 2 GB DDR3 4 TB HDD Black:

Lenovo EMC PX2-300D. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.