Lenovo Iomega ix2 , NAS, Desktop, Marvell, 6282, 0.25 GB, DDR3
Lenovo Iomega ix2 . Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 0.25 GB, Internal memory type: DDR3. Total installed storage capacity: 6 TB, Installed storage drive type: HDD