Lenovo logo

Lenovo TotalStorage Series Iomega ix2 NAS Desktop Marvell 6282 256 GB DDR3 2 TB HDD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43244
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo TotalStorage Series Iomega ix2 NAS Desktop Marvell 6282 256 GB DDR3 2 TB HDD Black:

Lenovo TotalStorage Series Iomega ix2, NAS, Desktop, Marvell, 6282, 256 GB, DDR3

Long summary description Lenovo TotalStorage Series Iomega ix2 NAS Desktop Marvell 6282 256 GB DDR3 2 TB HDD Black:

Lenovo TotalStorage Series Iomega ix2. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 256 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB, Installed storage drive type: HDD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.